XP Power Ac/dc Converter, 25W, 24V, 1.05A; Power Supply Approvals Xp Power DLE25PS24

Description
AC/DC CONVERTER, 25W, 24V, 1.05A; Power Supply Approvals:-; Output Power Max:25W; Output Voltage Max:24V; Output Current:1.05A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes
Datasheet
Description
AC/DC CONVERTER, 25W, 24V, 1.05A; Power Supply Approvals:-; Output Power Max:25W; Output Voltage Max:24V; Output Current:1.05A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Converter, 25W, 24V, 1.05A; Power Supply Approvals Xp Power - 47X2559 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 25W, 24V, 1.05A; Power Supply Approvals Xp Power
47X2559
Ac/dc Converter, 25W, 24V, 1.05A; Power Supply Approvals Xp Power 47X2559
AC/DC CONVERTER, 25W, 24V, 1.05A; Power Supply Approvals:-; Output Power Max:25W; Output Voltage Max:24V; Output Current:1.05A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes

AC/DC CONVERTER, 25W, 24V, 1.05A; Power Supply Approvals:-; Output Power Max:25W; Output Voltage Max:24V; Output Current:1.05A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47X2559
Product Name Ac/dc Converter, 25W, 24V, 1.05A; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026085 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 500.0 volts
DC Output Current 6 amps
View Details