XP Power ECE05 Series AC-DC Power Supply ECE05US05

Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE05 Series AC-DC Power Supply - ECE05US05 - XP Power
Sunnyvale, CA, USA
ECE05 Series AC-DC Power Supply
ECE05US05
ECE05 Series AC-DC Power Supply ECE05US05
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty

• 5-10 Watts
• Ultra Compact Size
• Encapsulated PCB Mount
• <0.3 W No Load Input Power
• Peak Load Capability
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1108-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1108-ND
AC DC Converters 1470-1108-ND
Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE05US05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE05US05
Power Supplies - Board Mount - AC DC Converters ECE05US05
AC/DC CONVERTER 5V 5W

AC/DC CONVERTER 5V 5W

Supplier's Site
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 1A, 5V; Power Supply Approvals Xp Power - 89T3513 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 1A, 5V; Power Supply Approvals Xp Power
89T3513
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 1A, 5V; Power Supply Approvals Xp Power 89T3513
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 1A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 1A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 5 V, 1 A Rohs Compliant Xp Power - 94T3093 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 5 V, 1 A Rohs Compliant Xp Power
94T3093
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 5 V, 1 A Rohs Compliant Xp Power 94T3093
AC/DC PCB Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 5 V, 1 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 5 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE05US05 1470-1108-ND ECE05US05 89T3513 94T3093
Product Name ECE05 Series AC-DC Power Supply AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 1A, 5V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 5 V, 1 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227158 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details