XP Power DDC30 Series DC-DC Power Converter DDC3024S09

Description
4:1 DC Input Range 5 V to 24 V DC Output Low Profile Design Ambient Operation from -40 °C to +70 °C Remote On/Off 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
Request a Quote Datasheet
Description
4:1 DC Input Range 5 V to 24 V DC Output Low Profile Design Ambient Operation from -40 °C to +70 °C Remote On/Off 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC30 Series DC-DC Power Converter - DDC3024S09 - XP Power
Sunnyvale, CA, USA
DDC30 Series DC-DC Power Converter
DDC3024S09
DDC30 Series DC-DC Power Converter DDC3024S09
4:1 DC Input Range 5 V to 24 V DC Output Low Profile Design Ambient Operation from -40 °C to +70 °C Remote On/Off 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
  • 4:1 DC Input Range
  • 5 V to 24 V DC Output
  • Low Profile Design
  • Ambient Operation from -40 °C to +70 °C
  • Remote On/Off
  • 1500 VDC Isolation
  • Class B Conducted and Radiated Emissions
  • High Efficiency – Up to 85%
  • 3 Year Warranty

The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-2834-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-2834-ND
Industrial, DIN Rail Power Supplies 1470-2834-ND
DC/DC DIN RAIL SUPPLY 9V 30W

DC/DC DIN RAIL SUPPLY 9V 30W

Buy Now Datasheet
Dc-Dc Converter, 9V, 2.8A; Power Supply Approvals Xp Power - 44Y5345 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 2.8A; Power Supply Approvals Xp Power
44Y5345
Dc-Dc Converter, 9V, 2.8A; Power Supply Approvals Xp Power 44Y5345
DC-DC CONVERTER, 9V, 2.8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:2.8A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 2.8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:2.8A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 9V, 2.8A; Power Supply Approvals Xp Power - 50Y1886 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 2.8A; Power Supply Approvals Xp Power
50Y1886
Dc-Dc Converter, 9V, 2.8A; Power Supply Approvals Xp Power 50Y1886
DC-DC CONVERTER, 9V, 2.8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:2.8A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 2.8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:2.8A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DDC3024S09 1470-2834-ND 44Y5345
Product Name DDC30 Series DC-DC Power Converter Industrial, DIN Rail Power Supplies Dc-Dc Converter, 9V, 2.8A; Power Supply Approvals Xp Power
Type DC-DC Converter 1 DC-DC Converter
Form Factor DIN Rail
Applications Instrumentation
Features Overload Protection, Overvoltage Protection
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-12 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers