XP Power DC DC Converters C40N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -4000V 250µA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -4000V 250µA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3255-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3255-ND
DC DC Converters 1470-3255-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -4000V 250µA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -4000V 250µA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, -4Kv, 250Ua; High Voltage Power Supply Type Xp Power - 78Y6082 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -4Kv, 250Ua; High Voltage Power Supply Type Xp Power
78Y6082
Dc-Dc Converter, 1 O/p, -4Kv, 250Ua; High Voltage Power Supply Type Xp Power 78Y6082
DC-DC CONVERTER, 1 O/P, -4KV, 250UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:250µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -4KV, 250UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:250µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3255-ND 78Y6082
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, -4Kv, 250Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Input Voltage 11.5 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details