The DC-DC Converter, part number 78Y6079, is a high voltage power supply designed to deliver an output voltage of up to 2.5 kV with a maximum output current of 400 µA. It operates with a +12 VDC input voltage range of 11.5 to 16 V and features a programmable output from 0 to 100% via a high-impedance programming input. The converter is characterized by low ripple and noise levels, achieving ripple as low as 0.002%, and has a temperature coefficient of less than 50 ppm/°C. This model is suitable for applications such as photo multiplier tubes, solid-state detectors, and electrophoresis. It has a mean time between failures (MTBF) of 2.6 million hours, indicating high reliability. The device is housed in a shielded steel enclosure to minimize electromagnetic interference (EMI) and radio frequency interference (RFI). The product also includes an adjustable gain trim feature for individual calibration.
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2500V 400µA 11.5V - 16V Input
DC-DC CONVERTER, 1 O/P, 2.5KV, 400UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:400µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
DC DC CONVERTER 2500V 1W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-3252-ND | 78Y6079 | C25 |
| Product Name | DC DC Converters | Dc-Dc Converter, 1 O/p, 2.5Kv, 400Ua; High Voltage Power Supply Type Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | |
| DC Input Voltage | 11.5 to 16.0 volts | ||
| Regulatory Compliance | RoHS Compliant |