XP Power DC DC Converters CA10N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 1mA 11.5V - 15.5V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 1mA 11.5V - 15.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3269-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3269-ND
DC DC Converters 1470-3269-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 1mA 11.5V - 15.5V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 1mA 11.5V - 15.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CA10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CA10N
Power Supplies - Board Mount - DC DC Converters CA10N
DC DC CONVERTER -1000V 1W

DC DC CONVERTER -1000V 1W

Supplier's Site
Dc-Dc Converter, 1 O/p, -1Kv, 1000Ua; Product Range Xp Power - 84Y5667 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -1Kv, 1000Ua; Product Range Xp Power
84Y5667
Dc-Dc Converter, 1 O/p, -1Kv, 1000Ua; Product Range Xp Power 84Y5667
DC-DC CONVERTER, 1 O/P, -1KV, 1000UA; Product Range:CA Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:-1kV; Output Current Max:1mA; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -1KV, 1000UA; Product Range:CA Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:-1kV; Output Current Max:1mA; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3269-ND CA10N 84Y5667
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, -1Kv, 1000Ua; Product Range Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 50 C (14 to 122 F) -10 to 50 C (14 to 122 F)
DC Output Current 1.00E-3 amps 1.00E-3 amps
DC Input Voltage 11.5 to 15.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR55-90T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1417-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers