XP Power DC DC Converters DTE0648S48

Description
Enclosed DC DC Converter 1 Output 48V 125mA 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 48V 125mA 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE0648S48-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE0648S48-ND
DC DC Converters 1470-DTE0648S48-ND
Enclosed DC DC Converter 1 Output 48V 125mA 75V Input

Enclosed DC DC Converter 1 Output 48V 125mA 75V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 0.125A; Power Supply Approvals Xp Power - 28AH0883 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.125A; Power Supply Approvals Xp Power
28AH0883
Dc-Dc Converter, 48V, 0.125A; Power Supply Approvals Xp Power 28AH0883
DC-DC CONVERTER, 48V, 0.125A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 0.125A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 48V, 0.125A Rohs Compliant Xp Power - 39AH0554 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.125A Rohs Compliant Xp Power
39AH0554
Dc-Dc Converter, 48V, 0.125A Rohs Compliant Xp Power 39AH0554
DC-DC CONVERTER, 48V, 0.125A ROHS COMPLIANT: YES

DC-DC CONVERTER, 48V, 0.125A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTE0648S48-ND 28AH0883 39AH0554
Product Name DC DC Converters Dc-Dc Converter, 48V, 0.125A; Power Supply Approvals Xp Power Dc-Dc Converter, 48V, 0.125A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
High Voltage Power Supplies - 203L-30kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI4810AP - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details