XP Power DC DC Converters DTE1024S24

Description
Enclosed DC DC Converter 1 Output 24V 418mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 418mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE1024S24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE1024S24-ND
DC DC Converters 1470-DTE1024S24-ND
Enclosed DC DC Converter 1 Output 24V 418mA 36V Input

Enclosed DC DC Converter 1 Output 24V 418mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.418A; Power Supply Approvals Xp Power - 28AH0890 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.418A; Power Supply Approvals Xp Power
28AH0890
Dc-Dc Converter, 24V, 0.418A; Power Supply Approvals Xp Power 28AH0890
DC-DC CONVERTER, 24V, 0.418A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:418mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.418A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:418mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 24V, 0.418A Rohs Compliant Xp Power - 39AH0561 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.418A Rohs Compliant Xp Power
39AH0561
Dc-Dc Converter, 24V, 0.418A Rohs Compliant Xp Power 39AH0561
DC-DC CONVERTER, 24V, 0.418A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 0.418A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTE1024S24-ND 28AH0890 39AH0561
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.418A; Power Supply Approvals Xp Power Dc-Dc Converter, 24V, 0.418A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4180 amps 0.4180 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402-OEM-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-9648 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers