XP Power DNR Series DC Power Supply DNR10US15

Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet
Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR Series DC Power Supply - DNR10US15 - XP Power
Sunnyvale, CA, USA
DNR Series DC Power Supply
DNR10US15
DNR Series DC Power Supply DNR10US15
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C

• High Efficiency
• Rugged Design for Industrial Applications
• Wide Adjustment Range
• DC OK 24 V Models
• Optional Parallel Function
• Connector Options
• Full Power to 60 ˚C

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - DNR10US15-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DNR10US15-ND
Industrial, DIN Rail Power Supplies DNR10US15-ND
AC/DC DIN RAIL SUPPLY 15V 10W

AC/DC DIN RAIL SUPPLY 15V 10W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 10.05W, 670Ma, 15V; Power Supply Approvals Xp Power - 19P1917 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 10.05W, 670Ma, 15V; Power Supply Approvals Xp Power
19P1917
Ac-Dc Converter, Din Rail, 1 O/p, 10.05W, 670Ma, 15V; Power Supply Approvals Xp Power 19P1917
AC-DC CONVERTER, DIN RAIL, 1 O/P, 10.05W, 670mA, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10.05W; Output Voltage - Output 1:15VDC; Output Current - Output 1:670mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 10.05W, 670mA, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10.05W; Output Voltage - Output 1:15VDC; Output Current - Output 1:670mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DNR10US15 DNR10US15-ND 19P1917
Product Name DNR Series DC Power Supply Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 10.05W, 670Ma, 15V; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1398-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details