XP Power DC DC Converters E60

Description
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 500µA 0.7V - 15V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 500µA 0.7V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3996-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3996-ND
DC DC Converters 1470-3996-ND
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 500µA 0.7V - 15V Input

High Voltage - Isolated Module DC DC Converter 1 Output 6000V 500µA 0.7V - 15V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - E60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
E60
Power Supplies - Board Mount - DC DC Converters E60
DC DC CONVERTER 6000V 3W

DC DC CONVERTER 6000V 3W

Supplier's Site
Dc-Dc Converter, 500Ua, 6Kv, 3W; High Voltage Power Supply Type Xp Power - 13AC9710 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500Ua, 6Kv, 3W; High Voltage Power Supply Type Xp Power
13AC9710
Dc-Dc Converter, 500Ua, 6Kv, 3W; High Voltage Power Supply Type Xp Power 13AC9710
DC-DC CONVERTER, 500UA, 6KV, 3W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:3W; Output Current Max:500µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 500UA, 6KV, 3W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:3W; Output Current Max:500µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 500Ua, 6Kv, 3W; No. Of Outputs Xp Power - 15AC6511 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500Ua, 6Kv, 3W; No. Of Outputs Xp Power
15AC6511
Dc-Dc Converter, 500Ua, 6Kv, 3W; No. Of Outputs Xp Power 15AC6511
DC-DC CONVERTER, 500UA, 6KV, 3W; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:6kV; Output Current - Output 1:500µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 500UA, 6KV, 3W; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:6kV; Output Current - Output 1:500µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-3996-ND E60 13AC9710 15AC6511
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 500Ua, 6Kv, 3W; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 500Ua, 6Kv, 3W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Input Voltage 0.7 to 15.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 127213221 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details