XP Power Industrial, DIN Rail Power Supplies DDC4024S09

Description
DC/DC DIN RAIL SUPPLY 9V 36W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 9V 36W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4800-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4800-ND
Industrial, DIN Rail Power Supplies 1470-4800-ND
DC/DC DIN RAIL SUPPLY 9V 36W

DC/DC DIN RAIL SUPPLY 9V 36W

Buy Now Datasheet
Dc-Dc Converter, 9V, 4A; Power Supply Approvals Xp Power - 78AC7881 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 4A; Power Supply Approvals Xp Power
78AC7881
Dc-Dc Converter, 9V, 4A; Power Supply Approvals Xp Power 78AC7881
DC-DC CONVERTER, 9V, 4A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:36W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 4A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:36W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4800-ND 78AC7881
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 9V, 4A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 10.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1234874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details