XP Power Industrial, DIN Rail Power Supplies DDC4024S12

Description
DC/DC DIN RAIL SUPPLY 12V 41W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 12V 41W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4801-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4801-ND
Industrial, DIN Rail Power Supplies 1470-4801-ND
DC/DC DIN RAIL SUPPLY 12V 41W

DC/DC DIN RAIL SUPPLY 12V 41W

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.4A; Power Supply Approvals Xp Power - 78AC7882 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.4A; Power Supply Approvals Xp Power
78AC7882
Dc-Dc Converter, 12V, 3.4A; Power Supply Approvals Xp Power 78AC7882
DC-DC CONVERTER, 12V, 3.4A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Width:53mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.4A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Width:53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4801-ND 78AC7882
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 12V, 3.4A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 3.4 amps 3.4 amps
DC Input Voltage 10.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR150-12B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details