XP Power DNR120TS Series DC Power Supply DNR120TS12

Description
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Request a Quote Datasheet
Description
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR120TS Series DC Power Supply - DNR120TS12 - XP Power
Sunnyvale, CA, USA
DNR120TS Series DC Power Supply
DNR120TS12
DNR120TS Series DC Power Supply DNR120TS12
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty

• 120-960 Watts
• Three Phase Input
• Up to 92% Efficiency
• Wide Adjustment Range
• Full Power -40 ºC to +60 ºC
• 3 Year Warranty

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-3043-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-3043-ND
Industrial, DIN Rail Power Supplies 1470-3043-ND
AC/DC DIN RAIL SUPPLY 12V 120W

AC/DC DIN RAIL SUPPLY 12V 120W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Xp Power - 55Y5090 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Xp Power
55Y5090
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Xp Power 55Y5090
POWER SUPPLY, AC-DC, 12V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DNR120TS12 1470-3043-ND 55Y5090
Product Name DNR120TS Series DC Power Supply Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Instrumentation, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227042 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details