XP Power DSA480 Series AC-DC Power Supply DSA480PS24

Description
Features: • Ultra Slim Design • 150% Peak Load for 3 seconds • Ambient Operation from -25 °C to +70 °C • High Efficiency – Up to 94% • Selectable Overload Characteristic • Selectable Remote Inhibit or Enable • 3 Year Warranty
Request a Quote Datasheet
Description
Features: • Ultra Slim Design • 150% Peak Load for 3 seconds • Ambient Operation from -25 °C to +70 °C • High Efficiency – Up to 94% • Selectable Overload Characteristic • Selectable Remote Inhibit or Enable • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSA480 Series AC-DC Power Supply - DSA480PS24 - XP Power
Sunnyvale, CA, USA
DSA480 Series AC-DC Power Supply
DSA480PS24
DSA480 Series AC-DC Power Supply DSA480PS24
Features: • Ultra Slim Design • 150% Peak Load for 3 seconds • Ambient Operation from -25 °C to +70 °C • High Efficiency – Up to 94% • Selectable Overload Characteristic • Selectable Remote Inhibit or Enable • 3 Year Warranty

Features:

• Ultra Slim Design
• 150% Peak Load for 3 seconds
• Ambient Operation from -25 °C to +70 °C
• High Efficiency – Up to 94%
• Selectable Overload Characteristic
• Selectable Remote Inhibit or Enable
• 3 Year Warranty

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-2799-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-2799-ND
Industrial, DIN Rail Power Supplies 1470-2799-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number DSA480PS24 1470-2799-ND
Product Name DSA480 Series AC-DC Power Supply Industrial, DIN Rail Power Supplies
Type DC Power Supply 1
Technology Switching Power Supply
Form Factor DIN Rail
Applications Instrumentation
Features Overload Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227813 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details