XP Power DNR120TS Series DC Power Supply DNR120TS24

Description
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Request a Quote Datasheet
Description
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR120TS Series DC Power Supply - DNR120TS24 - XP Power
Sunnyvale, CA, USA
DNR120TS Series DC Power Supply
DNR120TS24
DNR120TS Series DC Power Supply DNR120TS24
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty

• 120-960 Watts
• Three Phase Input
• Up to 92% Efficiency
• Wide Adjustment Range
• Full Power -40 ºC to +60 ºC
• 3 Year Warranty

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-3044-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-3044-ND
Industrial, DIN Rail Power Supplies 1470-3044-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
Ac/dc Din Rail Power Supply, Adjustable, Fixed, 340 V, 575 V, 120 W, 24 V, 5 A Rohs Compliant Xp Power - 33P6846 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Adjustable, Fixed, 340 V, 575 V, 120 W, 24 V, 5 A Rohs Compliant Xp Power
33P6846
Ac/dc Din Rail Power Supply, Adjustable, Fixed, 340 V, 575 V, 120 W, 24 V, 5 A Rohs Compliant Xp Power 33P6846
AC/DC DIN Rail Power Supply, Adjustable, Fixed, 340 V, 575 V, 120 W, 24 V, 5 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Adjustable, Fixed, 340 V, 575 V, 120 W, 24 V, 5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DNR120TS24 1470-3044-ND 33P6846
Product Name DNR120TS Series DC Power Supply Industrial, DIN Rail Power Supplies Ac/dc Din Rail Power Supply, Adjustable, Fixed, 340 V, 575 V, 120 W, 24 V, 5 A Rohs Compliant Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Instrumentation, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
AC/DC Adapters - 1242193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details