XP Power DC DC Converters CA12N-5

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1250V 800µA 4.75V - 5.25V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1250V 800µA 4.75V - 5.25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3272-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3272-ND
DC DC Converters 1470-3272-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1250V 800µA 4.75V - 5.25V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -1250V 800µA 4.75V - 5.25V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CA12N-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CA12N-5
Power Supplies - Board Mount - DC DC Converters CA12N-5
DC DC CONVERTER -1250V 1W

DC DC CONVERTER -1250V 1W

Supplier's Site
Dc-Dc Converter, 1 O/p, -1.25Kv, 800Ua; High Voltage Power Supply Type Xp Power - 78Y6055 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -1.25Kv, 800Ua; High Voltage Power Supply Type Xp Power
78Y6055
Dc-Dc Converter, 1 O/p, -1.25Kv, 800Ua; High Voltage Power Supply Type Xp Power 78Y6055
DC-DC CONVERTER, 1 O/P, -1.25KV, 800UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:800µA; Output Voltage Min:0V RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -1.25KV, 800UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:800µA; Output Voltage Min:0V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3272-ND CA12N-5 78Y6055
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, -1.25Kv, 800Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 50 C (14 to 122 F) -10 to 50 C (14 to 122 F)
DC Input Voltage 4.8 to 5.2 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
VIPA SLIO Module, Power - 007-1AB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details