XP Power DC DC Converters C10

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 1mA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 1mA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3245-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3245-ND
DC DC Converters 1470-3245-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 1mA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 1mA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power - 78Y6072 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power
78Y6072
Dc-Dc Converter, 1 O/p, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power 78Y6072
DC-DC CONVERTER, 1 O/P, 1KV, 1000UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 1KV, 1000UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - C10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
C10
Power Supplies - Board Mount - DC DC Converters C10
DC DC CONVERTER 1000V 1W

DC DC CONVERTER 1000V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3245-ND 78Y6072 C10
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Output Current 1.00E-3 amps 1.00E-3 amps
DC Input Voltage 11.5 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i6A4W010A033V-001-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details