XP Power CCM250 Series DC Power Supply CCM250PS24

Description
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals
Request a Quote Datasheet
Description
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCM250 Series DC Power Supply - CCM250PS24 - XP Power
Sunnyvale, CA, USA
CCM250 Series DC Power Supply
CCM250PS24
CCM250 Series DC Power Supply CCM250PS24
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals

• 250 Watts
• 300 W Peak Rating 500 ms
• Very High Efficiency up to 95%
• Class B Conducted & Radiated Emissions
• 80 - 275 VAC Operation
• IT, Industrial & Medical Approvals

Supplier's Site Datasheet
AC DC Converters - 1470-4427-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4427-ND
AC DC Converters 1470-4427-ND
Open Frame AC DC Converters 1 Output 24V 10.4A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 24V 10.4A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 24V, 10.4A; No. Of Outputs Xp Power - 34AC1426 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 10.4A; No. Of Outputs Xp Power
34AC1426
Power Supply, Medical, Ac-Dc, 24V, 10.4A; No. Of Outputs Xp Power 34AC1426
POWER SUPPLY, MEDICAL, AC-DC, 24V, 10.4A; No. of Outputs:1 Output; Power Rating (Covection Cooling):250W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 275V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 10.4A; No. of Outputs:1 Output; Power Rating (Covection Cooling):250W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 275V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCM250PS24 1470-4427-ND 34AC1426
Product Name CCM250 Series DC Power Supply AC DC Converters Power Supply, Medical, Ac-Dc, 24V, 10.4A; No. Of Outputs Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers