XP Power DNR480TS Series DC Power Supply DNR480TS48-I

Description
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Request a Quote Datasheet
Description
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR480TS Series DC Power Supply - DNR480TS48-I - XP Power
Sunnyvale, CA, USA
DNR480TS Series DC Power Supply
DNR480TS48-I
DNR480TS Series DC Power Supply DNR480TS48-I
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty

• 120-960 Watts
• Three Phase Input
• Up to 92% Efficiency
• Wide Adjustment Range
• Full Power -40 ºC to +60 ºC
• 3 Year Warranty

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-3048-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-3048-ND
Industrial, DIN Rail Power Supplies 1470-3048-ND
AC/DC DIN RAIL SUPPLY 48V 480W

AC/DC DIN RAIL SUPPLY 48V 480W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 10A; Power Supply Approvals Xp Power - 55Y5095 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 10A; Power Supply Approvals Xp Power
55Y5095
Power Supply, Ac-Dc, 48V, 10A; Power Supply Approvals Xp Power 55Y5095
POWER SUPPLY, AC-DC, 48V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:48VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:48VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DNR480TS48-I 1470-3048-ND 55Y5095
Product Name DNR480TS Series DC Power Supply Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 10A; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Instrumentation, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227078 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details