XP Power CCM250 Series DC Power Supply CCM250PS48

Description
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals
Request a Quote Datasheet
Description
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCM250 Series DC Power Supply - CCM250PS48 - XP Power
Sunnyvale, CA, USA
CCM250 Series DC Power Supply
CCM250PS48
CCM250 Series DC Power Supply CCM250PS48
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals

• 250 Watts
• 300 W Peak Rating 500 ms
• Very High Efficiency up to 95%
• Class B Conducted & Radiated Emissions
• 80 - 275 VAC Operation
• IT, Industrial & Medical Approvals

Supplier's Site Datasheet
AC DC Converters - 1470-4430-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4430-ND
AC DC Converters 1470-4430-ND
Open Frame AC DC Converters 1 Output 48V 5.2A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 48V 5.2A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power - 37AC0545 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power
37AC0545
Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power 37AC0545
POWER SUPPLY, MEDICAL, AC-DC, 48V, 5.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 275V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 48V, 5.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 275V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCM250PS48 1470-4430-ND 37AC0545
Product Name CCM250 Series DC Power Supply AC DC Converters Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
DIN Rail Power Supplies - 7033439 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details