XP Power Industrial, DIN Rail Power Supplies DTE2024S12-D

Description
DC/DC DIN RAIL SUPPLY 12V 20W
Request a Quote
Description
DC/DC DIN RAIL SUPPLY 12V 20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from XP Power, part number 77Y4556, provides a regulated output of 12V at a maximum current of 1.67A, delivering up to 20W of power. It features a wide input voltage range of 9-36 VDC, making it suitable for various applications. The converter is fully encapsulated for chassis mounting and includes screw terminals for easy connection. It has a remote on/off capability, with a low standby current of 3mA when disabled. The device is designed for high reliability, with an MTBF of 750,000 hours at 25°C, and operates within a temperature range of -40°C to +95°C. Safety approvals include IEC/UL/cUL62368-1, ensuring compliance with industry standards. The converter also offers 2.5kVDC isolation between input and output, protecting connected devices from voltage spikes. Its compact dimensions of 3.78 x 2.13 x 0.92 inches make it suitable for space-constrained environments.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from XP Power, part number 77Y4556, provides a regulated output of 12V at a maximum current of 1.67A, delivering up to 20W of power. It features a wide input voltage range of 9-36 VDC, making it suitable for various applications. The converter is fully encapsulated for chassis mounting and includes screw terminals for easy connection. It has a remote on/off capability, with a low standby current of 3mA when disabled. The device is designed for high reliability, with an MTBF of 750,000 hours at 25°C, and operates within a temperature range of -40°C to +95°C. Safety approvals include IEC/UL/cUL62368-1, ensuring compliance with industry standards. The converter also offers 2.5kVDC isolation between input and output, protecting connected devices from voltage spikes. Its compact dimensions of 3.78 x 2.13 x 0.92 inches make it suitable for space-constrained environments.

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE2024S12-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE2024S12-D-ND
Industrial, DIN Rail Power Supplies DTE2024S12-D-ND
DC/DC DIN RAIL SUPPLY 12V 20W

DC/DC DIN RAIL SUPPLY 12V 20W

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power - 77Y4556 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power
77Y4556
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power 77Y4556
DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE2024S12-D-ND 77Y4556
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-12 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details