XP Power AC-DC Power Supplies DPC50US12

Description
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C High Efficiency Wide Output Adjustment Range 5 V to 24 V Nominal Outputs <0.3 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet
Description
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C High Efficiency Wide Output Adjustment Range 5 V to 24 V Nominal Outputs <0.3 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DPC50US12 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
DPC50US12
AC-DC Power Supplies DPC50US12
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C High Efficiency Wide Output Adjustment Range 5 V to 24 V Nominal Outputs <0.3 W No Load Input Power 3 Year Warranty

Green XP Power

  • Ultra Slim Design
  • Ambient Operation from -25 °C to +70 °C
  • High Efficiency
  • Wide Output Adjustment Range
  • 5 V to 24 V Nominal Outputs
  • <0.3 W No Load Input Power
  • 3 Year Warranty
Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-4056-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4056-ND
Industrial, DIN Rail Power Supplies 1470-4056-ND
AC/DC DIN RAIL SUPPLY 12V 50W

AC/DC DIN RAIL SUPPLY 12V 50W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 4A; Power Supply Approvals Xp Power - 14AC2509 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4A; Power Supply Approvals Xp Power
14AC2509
Power Supply, Ac-Dc, 12V, 4A; Power Supply Approvals Xp Power 14AC2509
POWER SUPPLY, AC-DC, 12V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 12V, 4A; Power Supply Approvals Xp Power - 15AC6455 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4A; Power Supply Approvals Xp Power
15AC6455
Power Supply, Ac-Dc, 12V, 4A; Power Supply Approvals Xp Power 15AC6455
POWER SUPPLY, AC-DC, 12V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DPC50US12 1470-4056-ND 14AC2509
Product Name AC-DC Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 4A; Power Supply Approvals Xp Power
Type AC/DC Converter 1 DC Power Supply
Form Factor DIN Rail
Applications Instrumentation
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227655 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details