XP Power DC DC Converters DTE1048S12

Description
Enclosed DC DC Converter 1 Output 12V 833mA 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 833mA 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE1048S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE1048S12-ND
DC DC Converters 1470-DTE1048S12-ND
Enclosed DC DC Converter 1 Output 12V 833mA 75V Input

Enclosed DC DC Converter 1 Output 12V 833mA 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Xp Power - 39AH0566 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Xp Power
39AH0566
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Xp Power 39AH0566
DC-DC CONVERTER, 12V, 0.833A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.833A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Xp Power - 28AH0895 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Xp Power
28AH0895
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Xp Power 28AH0895
DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTE1048S12-ND 39AH0566 28AH0895
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.833A Rohs Compliant Xp Power Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
DC-DC Converters - CCG15-24-15D/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-10015-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 6.13 amps
View Details
2 suppliers