XP Power DDC30 Series DC-DC Power Converter DDC3024S05

Description
4:1 DC Input Range 5 V to 24 V DC Output Low Profile Design Ambient Operation from -40 °C to +70 °C Remote On/Off 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
Request a Quote Datasheet
Description
4:1 DC Input Range 5 V to 24 V DC Output Low Profile Design Ambient Operation from -40 °C to +70 °C Remote On/Off 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC30 Series DC-DC Power Converter - DDC3024S05 - XP Power
Sunnyvale, CA, USA
DDC30 Series DC-DC Power Converter
DDC3024S05
DDC30 Series DC-DC Power Converter DDC3024S05
4:1 DC Input Range 5 V to 24 V DC Output Low Profile Design Ambient Operation from -40 °C to +70 °C Remote On/Off 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
  • 4:1 DC Input Range
  • 5 V to 24 V DC Output
  • Low Profile Design
  • Ambient Operation from -40 °C to +70 °C
  • Remote On/Off
  • 1500 VDC Isolation
  • Class B Conducted and Radiated Emissions
  • High Efficiency – Up to 85%
  • 3 Year Warranty

The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-2833-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-2833-ND
Industrial, DIN Rail Power Supplies 1470-2833-ND
DC/DC DIN RAIL SUPPLY 5V 30W

DC/DC DIN RAIL SUPPLY 5V 30W

Buy Now Datasheet
Dc-Dc Converter, 5V, 4.5A; Power Supply Approvals Xp Power - 44Y5344 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 4.5A; Power Supply Approvals Xp Power
44Y5344
Dc-Dc Converter, 5V, 4.5A; Power Supply Approvals Xp Power 44Y5344
DC-DC CONVERTER, 5V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:22.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:22.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Din Rail, Fixed, Adjustable, 1, 22.5 W, 5 V, 4.5 A Rohs Compliant Xp Power - 50Y1885 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Din Rail, Fixed, Adjustable, 1, 22.5 W, 5 V, 4.5 A Rohs Compliant Xp Power
50Y1885
Dc/dc Converter, Din Rail, Fixed, Adjustable, 1, 22.5 W, 5 V, 4.5 A Rohs Compliant Xp Power 50Y1885
DC/DC Converter, DIN Rail, Fixed, Adjustable, 1, 22.5 W, 5 V, 4.5 A RoHS Compliant: Yes

DC/DC Converter, DIN Rail, Fixed, Adjustable, 1, 22.5 W, 5 V, 4.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DDC3024S05 1470-2833-ND 44Y5344 50Y1885
Product Name DDC30 Series DC-DC Power Converter Industrial, DIN Rail Power Supplies Dc-Dc Converter, 5V, 4.5A; Power Supply Approvals Xp Power Dc/dc Converter, Din Rail, Fixed, Adjustable, 1, 22.5 W, 5 V, 4.5 A Rohs Compliant Xp Power
Type DC-DC Converter 1 DC-DC Converter DC-DC Converter
Form Factor DIN Rail
Applications Instrumentation
Features Overload Protection, Overvoltage Protection
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 47431542 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 415.0 volts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details