XP Power DC DC Converters C12N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1250V 1mA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1250V 1mA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3248-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3248-ND
DC DC Converters 1470-3248-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1250V 1mA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -1250V 1mA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, -1.25Kv, 1000Ua; High Voltage Power Supply Type Xp Power - 78Y6075 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -1.25Kv, 1000Ua; High Voltage Power Supply Type Xp Power
78Y6075
Dc-Dc Converter, 1 O/p, -1.25Kv, 1000Ua; High Voltage Power Supply Type Xp Power 78Y6075
DC-DC CONVERTER, 1 O/P, -1.25KV, 1000UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Through HoleRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -1.25KV, 1000UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - C12N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
C12N
Power Supplies - Board Mount - DC DC Converters C12N
DC DC CONVERTER -1250V 1W

DC DC CONVERTER -1250V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3248-ND 78Y6075 C12N
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, -1.25Kv, 1000Ua; High Voltage Power Supply Type Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Output Current 1.00E-3 amps 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-2KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 787-732 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers