XP Power Industrial, DIN Rail Power Supplies DTE2048S12-D

Description
DC/DC DIN RAIL SUPPLY 12V 20W
Request a Quote
Description
DC/DC DIN RAIL SUPPLY 12V 20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from XP Power, part number 77Y4564, provides a regulated output of 12V at a maximum current of 1.67A, delivering a total output power of 20W. It features a wide input voltage range of 9-36VDC, allowing for flexibility in various applications. The converter is fully encapsulated for enhanced durability and can be mounted on a chassis or DIN rail. It includes remote on/off functionality, with a low standby current of 3mA when disabled. The device is designed to operate in a temperature range of -40°C to +95°C and is protected against short circuits, overloads, and input undervoltage conditions. With an isolation voltage of 2.5kVDC, it ensures safe operation between input and output. The converter meets various safety standards, including IEC/UL/cUL62368-1, making it suitable for commercial and industrial applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from XP Power, part number 77Y4564, provides a regulated output of 12V at a maximum current of 1.67A, delivering a total output power of 20W. It features a wide input voltage range of 9-36VDC, allowing for flexibility in various applications. The converter is fully encapsulated for enhanced durability and can be mounted on a chassis or DIN rail. It includes remote on/off functionality, with a low standby current of 3mA when disabled. The device is designed to operate in a temperature range of -40°C to +95°C and is protected against short circuits, overloads, and input undervoltage conditions. With an isolation voltage of 2.5kVDC, it ensures safe operation between input and output. The converter meets various safety standards, including IEC/UL/cUL62368-1, making it suitable for commercial and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE2048S12-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE2048S12-D-ND
Industrial, DIN Rail Power Supplies DTE2048S12-D-ND
DC/DC DIN RAIL SUPPLY 12V 20W

DC/DC DIN RAIL SUPPLY 12V 20W

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power - 77Y4564 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power
77Y4564
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power 77Y4564
DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE2048S12-D-ND 77Y4564
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Power Supply - 97966416 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 240.0 volts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details