• High Efficiency
• Rugged Design for Industrial Applications
• Wide Adjustment Range
• DC OK 24 V Models
• Optional Parallel Function
• Connector Options
• Full Power to 60 ˚C
AC/DC DIN RAIL SUPPLY 24V 60W
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Height:90mm RoHS Compliant: Yes
POWER SUPPLY, SWITCH MODE, 24V; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60 WATT, 2.5 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
| XP Power | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DNR60US24 | 1470-1105-ND | 19P1932 | 96K8660 | 18865589 |
| Product Name | DNR Series DC Power Supply | Industrial, DIN Rail Power Supplies | Ac-Dc Converter, Din Rail, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Xp Power | Power Supply, Switch Mode, 24V; No. Of Outputs Xp Power | Power Supply/Voltage Converter PC Board Mount |
| Type | DC Power Supply | 1 | DC Power Supply; AC/DC Converter | ||
| Technology | Switching Power Supply | ||||
| Form Factor | Desktop / Free Standing | ||||
| Applications | Instrumentation | ||||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -20 to 70 C (-4 to 158 F) |