XP Power DC DC Converters DTJ2048D15

Description
Enclosed DC DC Converter 2 Output 15V -15V 665mA, 665mA 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 2 Output 15V -15V 665mA, 665mA 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTJ2048D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTJ2048D15-ND
DC DC Converters 1470-DTJ2048D15-ND
Enclosed DC DC Converter 2 Output 15V -15V 665mA, 665mA 75V Input

Enclosed DC DC Converter 2 Output 15V -15V 665mA, 665mA 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Xp Power - 07AH2454 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Xp Power
07AH2454
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Xp Power 07AH2454
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Voltage - Output 2:-15V; Width:31.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Voltage - Output 2:-15V; Width:31.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DTJ2048D15-ND 07AH2454
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.6650 amps 0.6650 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details