XP Power Industrial, DIN Rail Power Supplies DTE2048S48-D

Description
DC/DC DIN RAIL SUPPLY 48V 20W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 48V 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE2048S48-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE2048S48-D-ND
Industrial, DIN Rail Power Supplies DTE2048S48-D-ND
DC/DC DIN RAIL SUPPLY 48V 20W

DC/DC DIN RAIL SUPPLY 48V 20W

Buy Now Datasheet
Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power - 77Y4568 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power
77Y4568
Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power 77Y4568
DC-DC CONVERTER, 48V, 0.42A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 0.42A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE2048S48-D-ND 77Y4568
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4200 amps 0.4200 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 97966416 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 240.0 volts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details