XP Power DC DC Converters DTE1024S15

Description
Enclosed DC DC Converter 1 Output 15V 666mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 15V 666mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE1024S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE1024S15-ND
DC DC Converters 1470-DTE1024S15-ND
Enclosed DC DC Converter 1 Output 15V 666mA 36V Input

Enclosed DC DC Converter 1 Output 15V 666mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Xp Power - 28AH0889 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Xp Power
28AH0889
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Xp Power 28AH0889
DC-DC CONVERTER, 15V, 0.666A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.666A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 15V, 0.666A Rohs Compliant Xp Power - 39AH0560 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.666A Rohs Compliant Xp Power
39AH0560
Dc-Dc Converter, 15V, 0.666A Rohs Compliant Xp Power 39AH0560
DC-DC CONVERTER, 15V, 0.666A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 0.666A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTE1024S15-ND 28AH0889 39AH0560
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Xp Power Dc-Dc Converter, 15V, 0.666A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6660 amps 0.6660 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 402L-30KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-24148 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers