XP Power Industrial, DIN Rail Power Supplies DTJ1548S12-D

Description
DC/DC DIN RAIL SUPPLY 12V 15W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 12V 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-DTJ1548S12-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-DTJ1548S12-D-ND
Industrial, DIN Rail Power Supplies 1470-DTJ1548S12-D-ND
DC/DC DIN RAIL SUPPLY 12V 15W

DC/DC DIN RAIL SUPPLY 12V 15W

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power - 07AH2440 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power
07AH2440
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power 07AH2440
DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:31.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:31.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DTJ1548S12-D-ND 07AH2440
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
Power Supply - 97966416 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 240.0 volts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details