XP Power Industrial, DIN Rail Power Supplies DRC30US48

Description
AC/DC DIN RAIL SUPPLY 48V 36W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 36W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-DRC30US48-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-DRC30US48-ND
Industrial, DIN Rail Power Supplies 1470-DRC30US48-ND
AC/DC DIN RAIL SUPPLY 48V 36W

AC/DC DIN RAIL SUPPLY 48V 36W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 0.75A; Power Supply Approvals Xp Power - 82AH6294 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.75A; Power Supply Approvals Xp Power
82AH6294
Power Supply, Ac-Dc, 48V, 0.75A; Power Supply Approvals Xp Power 82AH6294
POWER SUPPLY, AC-DC, 48V, 0.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:48V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:48V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DRC30US48-ND 82AH6294
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 0.75A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Current 0.7500 amps 0.7500 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details