XP Power CCB200 Series AC-DC Power Supply CCB200PS48

Description
CCB200 Series AC-DC Power Supply 200 W Convection Cooled at +70 °C Industry Standard "3 x 5" Package Very Low Heat Loss Very High Efficiency up to 95% Very Long Capacitor Lifetime 1U Form Factor <0.5 W Standby Power 80 V - 300 VAC Input Operation IT & Medical (BF) Safety Approvals Remote On/Off & Power Fail Signal as Standard 5 V Standby (Optional) Covers Available The CCB200 range of single output AC-DC 200 W power supplies feature industry leading efficiency of up to 95% and absolute minimum efficiency of 93% with 90 VAC input and full load. This leap in efficiency particularly at low input voltages has been achieved by harmonizing digital circuitry with resonant zero current switching techniques. These techniques coupled with close attention to even the smallest levels of power loss within the unit, have resulted in a convection cooled power supply packaged in a 3" (76.2 mm) x 5" (127 mm) x 1.43" (36 mm) open frame design unequalled in the market today. System designers can easily integrate the CCB200 into a wide variety of end use applications due to the very low levels of heat dissipated from the supply. This low dissipation results in lower component temperatures and extended lifetime by as much as four times when compared to other convection cooled products with similar power density. The 200W of power is available without derating over the full input (90—264VAC) and temperature range (-20°C to +70°C). The five standard models cover the voltage range from 12V - 48V, have dual input fusing and are compliant with IEC60601-1 Medical (BF) and IEC60950-1 IT safety approvals.
Request a Quote Datasheet
Description
CCB200 Series AC-DC Power Supply 200 W Convection Cooled at +70 °C Industry Standard "3 x 5" Package Very Low Heat Loss Very High Efficiency up to 95% Very Long Capacitor Lifetime 1U Form Factor <0.5 W Standby Power 80 V - 300 VAC Input Operation IT & Medical (BF) Safety Approvals Remote On/Off & Power Fail Signal as Standard 5 V Standby (Optional) Covers Available The CCB200 range of single output AC-DC 200 W power supplies feature industry leading efficiency of up to 95% and absolute minimum efficiency of 93% with 90 VAC input and full load. This leap in efficiency particularly at low input voltages has been achieved by harmonizing digital circuitry with resonant zero current switching techniques. These techniques coupled with close attention to even the smallest levels of power loss within the unit, have resulted in a convection cooled power supply packaged in a 3" (76.2 mm) x 5" (127 mm) x 1.43" (36 mm) open frame design unequalled in the market today. System designers can easily integrate the CCB200 into a wide variety of end use applications due to the very low levels of heat dissipated from the supply. This low dissipation results in lower component temperatures and extended lifetime by as much as four times when compared to other convection cooled products with similar power density. The 200W of power is available without derating over the full input (90—264VAC) and temperature range (-20°C to +70°C). The five standard models cover the voltage range from 12V - 48V, have dual input fusing and are compliant with IEC60601-1 Medical (BF) and IEC60950-1 IT safety approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCB200 Series AC-DC Power Supply - CCB200PS48 - XP Power
Sunnyvale, CA, USA
CCB200 Series AC-DC Power Supply
CCB200PS48
CCB200 Series AC-DC Power Supply CCB200PS48
CCB200 Series AC-DC Power Supply 200 W Convection Cooled at +70 °C Industry Standard "3 x 5" Package Very Low Heat Loss Very High Efficiency up to 95% Very Long Capacitor Lifetime 1U Form Factor <0.5 W Standby Power 80 V - 300 VAC Input Operation IT & Medical (BF) Safety Approvals Remote On/Off & Power Fail Signal as Standard 5 V Standby (Optional) Covers Available The CCB200 range of single output AC-DC 200 W power supplies feature industry leading efficiency of up to 95% and absolute minimum efficiency of 93% with 90 VAC input and full load. This leap in efficiency particularly at low input voltages has been achieved by harmonizing digital circuitry with resonant zero current switching techniques. These techniques coupled with close attention to even the smallest levels of power loss within the unit, have resulted in a convection cooled power supply packaged in a 3" (76.2 mm) x 5" (127 mm) x 1.43" (36 mm) open frame design unequalled in the market today. System designers can easily integrate the CCB200 into a wide variety of end use applications due to the very low levels of heat dissipated from the supply. This low dissipation results in lower component temperatures and extended lifetime by as much as four times when compared to other convection cooled products with similar power density. The 200W of power is available without derating over the full input (90—264VAC) and temperature range (-20°C to +70°C). The five standard models cover the voltage range from 12V - 48V, have dual input fusing and are compliant with IEC60601-1 Medical (BF) and IEC60950-1 IT safety approvals.

CCB200 Series

AC-DC Power Supply

  • 200 W Convection Cooled at +70 °C
  • Industry Standard "3 x 5" Package
  • Very Low Heat Loss
  • Very High Efficiency up to 95%
  • Very Long Capacitor Lifetime
  • 1U Form Factor
  • <0.5 W Standby Power
  • 80 V - 300 VAC Input Operation
  • IT & Medical (BF) Safety Approvals
  • Remote On/Off & Power Fail Signal as Standard
  • 5 V Standby (Optional)
  • Covers Available

The CCB200 range of single output AC-DC 200 W power supplies feature industry leading efficiency of up to 95% and absolute minimum efficiency of 93% with 90 VAC input and full load.

This leap in efficiency particularly at low input voltages has been achieved by harmonizing digital circuitry with resonant zero current switching techniques.

These techniques coupled with close attention to even the smallest levels of power loss within the unit, have resulted in a convection cooled power supply packaged in a 3" (76.2 mm) x 5" (127 mm) x 1.43" (36 mm) open frame design unequalled in the market today.

System designers can easily integrate the CCB200 into a wide variety of end use applications due to the very low levels of heat dissipated from the supply. This low dissipation results in lower component temperatures and extended lifetime by as much as four times when compared to other convection cooled products with similar power density.

The 200W of power is available without derating over the full input (90—264VAC) and temperature range (-20°C to +70°C).

The five standard models cover the voltage range from 12V - 48V, have dual input fusing and are compliant with IEC60601-1 Medical (BF) and IEC60950-1 IT safety approvals.

Supplier's Site Datasheet
AC DC Converters - 1470-4406-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4406-ND
AC DC Converters 1470-4406-ND
Open Frame AC DC Converters 1 Output 48V 4.2A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 4.2A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power - 74X7667 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power
74X7667
Power Supply, Medical, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power 74X7667
POWER SUPPLY, MEDICAL, AC-DC, 48V, 4.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):200W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 48V, 4.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):200W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCB200PS48 1470-4406-ND 74X7667
Product Name CCB200 Series AC-DC Power Supply AC DC Converters Power Supply, Medical, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation, IT
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details