XP Power DC DC Converters DTE6024S24

Description
Enclosed DC DC Converter 1 Output 24V 2.5A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 2.5A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3374-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3374-ND
DC DC Converters 1470-3374-ND
Enclosed DC DC Converter 1 Output 24V 2.5A 36V Input

Enclosed DC DC Converter 1 Output 24V 2.5A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Xp Power - 77Y4590 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Xp Power
77Y4590
Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Xp Power 77Y4590
DC-DC CONVERTER, 24V, 2.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 2.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3374-ND 77Y4590
Product Name DC DC Converters Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, DLM 3-4 kW -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 5.0 to 600.0 volts
AC Output Current 5 to 450 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details