XP Power DC DC Converters DTE1024D12

Description
Enclosed DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE1024D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE1024D12-ND
DC DC Converters 1470-DTE1024D12-ND
Enclosed DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V Input

Enclosed DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power - 28AH0886 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power
28AH0886
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power 28AH0886
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:34mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Xp Power - 39AH0557 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Xp Power
39AH0557
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Xp Power 39AH0557
DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTE1024D12-ND 28AH0886 39AH0557
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details