XP Power DC DC Converters C06

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 600V 1.67mA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 600V 1.67mA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3243-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3243-ND
DC DC Converters 1470-3243-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 600V 1.67mA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 600V 1.67mA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 600V, 1670Ua; High Voltage Power Supply Type Xp Power - 78Y6070 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 600V, 1670Ua; High Voltage Power Supply Type Xp Power
78Y6070
Dc-Dc Converter, 1 O/p, 600V, 1670Ua; High Voltage Power Supply Type Xp Power 78Y6070
DC-DC CONVERTER, 1 O/P, 600V, 1670UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1.67mA; Power Supply Mounting:Through HoleRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 600V, 1670UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1.67mA; Power Supply Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - C06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
C06
Power Supplies - Board Mount - DC DC Converters C06
DC DC CONVERTER 600V 1W

DC DC CONVERTER 600V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3243-ND 78Y6070 C06
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 600V, 1670Ua; High Voltage Power Supply Type Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Output Current 0.0017 amps 0.0017 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details