XP Power DC DC Converters DTE2048S48

Description
Enclosed DC DC Converter 1 Output 48V 420mA 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 48V 420mA 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3362-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3362-ND
DC DC Converters 1470-3362-ND
Enclosed DC DC Converter 1 Output 48V 420mA 75V Input

Enclosed DC DC Converter 1 Output 48V 420mA 75V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power - 77Y4567 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power
77Y4567
Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power 77Y4567
DC-DC CONVERTER, 48V, 0.42A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 0.42A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3362-ND 77Y4567
Product Name DC DC Converters Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4200 amps 0.4200 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 152A-6KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-9612 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers