XP Power ECE10 Series AC-DC Power Supply ECE10US48

Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE10 Series AC-DC Power Supply - ECE10US48 - XP Power
Sunnyvale, CA, USA
ECE10 Series AC-DC Power Supply
ECE10US48
ECE10 Series AC-DC Power Supply ECE10US48
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty

• 5-10 Watts
• Ultra Compact Size
• Encapsulated PCB Mount
• <0.3 W No Load Input Power
• Peak Load Capability
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1120-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1120-ND
AC DC Converters 1470-1120-ND
Enclosed AC DC Converters 1 Output 48V 210mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 210mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE10US48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE10US48
Power Supplies - Board Mount - AC DC Converters ECE10US48
AC/DC CONVERTER 48V 10W

AC/DC CONVERTER 48V 10W

Supplier's Site
Ac-Dc Conv, Pcb Mount, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power - 89T3525 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Pcb Mount, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power
89T3525
Ac-Dc Conv, Pcb Mount, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power 89T3525
AC-DC CONV, PCB MOUNT, 1 O/P, 10W, 210mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:48V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONV, PCB MOUNT, 1 O/P, 10W, 210mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:48V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE10US48 1470-1120-ND ECE10US48 89T3525
Product Name ECE10 Series AC-DC Power Supply AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Conv, Pcb Mount, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details