XP Power AC DC Converters CU10-00

Description
Open Frame AC DC Converters 1 Output 3.3V 2.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 2.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CU10-00-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CU10-00-ND
AC DC Converters CU10-00-ND
Open Frame AC DC Converters 1 Output 3.3V 2.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 2.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Conv, Pcb Mount, 1 O/p, 10W, 2.5A, 3.3V; Power Supply Approvals Xp Power - 72K7908 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Pcb Mount, 1 O/p, 10W, 2.5A, 3.3V; Power Supply Approvals Xp Power
72K7908
Ac-Dc Conv, Pcb Mount, 1 O/p, 10W, 2.5A, 3.3V; Power Supply Approvals Xp Power 72K7908
AC-DC CONV, PCB MOUNT, 1 O/P, 10W, 2.5A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:45mm RoHS Compliant: Yes

AC-DC CONV, PCB MOUNT, 1 O/P, 10W, 2.5A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:45mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 3.3 V, 2.5 A Rohs Compliant Xp Power - 96K8227 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 3.3 V, 2.5 A Rohs Compliant Xp Power
96K8227
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 3.3 V, 2.5 A Rohs Compliant Xp Power 96K8227
AC/DC PCB Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 3.3 V, 2.5 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 3.3 V, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CU10-00-ND 72K7908 96K8227
Product Name AC DC Converters Ac-Dc Conv, Pcb Mount, 1 O/p, 10W, 2.5A, 3.3V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 3.3 V, 2.5 A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 65 C (32 to 149 F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1176625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details