XP Power DC DC Converters CA05N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -500V 2mA 11.5V - 15.5V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -500V 2mA 11.5V - 15.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3265-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3265-ND
DC DC Converters 1470-3265-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -500V 2mA 11.5V - 15.5V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -500V 2mA 11.5V - 15.5V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, -500V, 2000Ua; Product Range Xp Power - 84Y5663 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -500V, 2000Ua; Product Range Xp Power
84Y5663
Dc-Dc Converter, 1 O/p, -500V, 2000Ua; Product Range Xp Power 84Y5663
DC-DC CONVERTER, 1 O/P, -500V, 2000UA; Product Range:CA Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:-500V; Output Current Max:2mA; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -500V, 2000UA; Product Range:CA Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:-500V; Output Current Max:2mA; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 1 O/p, -500V, 2000Ua; High Voltage Power Supply Type Xp Power - 78Y6048 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -500V, 2000Ua; High Voltage Power Supply Type Xp Power
78Y6048
Dc-Dc Converter, 1 O/p, -500V, 2000Ua; High Voltage Power Supply Type Xp Power 78Y6048
DC-DC CONVERTER, 1 O/P, -500V, 2000UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -500V, 2000UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3265-ND 84Y5663 78Y6048
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, -500V, 2000Ua; Product Range Xp Power Dc-Dc Converter, 1 O/p, -500V, 2000Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 0.0020 amps 0.0020 amps 0.0020 amps
DC Input Voltage 11.5 to 15.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
960W Uninterruptible DC Power Supplies - DUSH960-1248-0M (colour LCD display) - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 12.0 to 48.0 volts
DC Output Current 20 amps
View Details