XP Power Industrial, DIN Rail Power Supplies DRC100US48

Description
AC/DC DIN RAIL SUPPLY 48V 101W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 101W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-DRC100US48-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-DRC100US48-ND
Industrial, DIN Rail Power Supplies 1470-DRC100US48-ND
AC/DC DIN RAIL SUPPLY 48V 101W

AC/DC DIN RAIL SUPPLY 48V 101W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 2.1A; Power Supply Approvals Xp Power - 82AH6289 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 2.1A; Power Supply Approvals Xp Power
82AH6289
Power Supply, Ac-Dc, 48V, 2.1A; Power Supply Approvals Xp Power 82AH6289
POWER SUPPLY, AC-DC, 48V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:48V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:48V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DRC100US48-ND 82AH6289
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 2.1A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Current 2.1 amps 2.1 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Bench Power Supplies - 1026064 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 40 amps
View Details