XP Power DNR Series DC Power Supply DNR240PS24-I

Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet
Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR Series DC Power Supply - DNR240PS24-I - XP Power
Sunnyvale, CA, USA
DNR Series DC Power Supply
DNR240PS24-I
DNR Series DC Power Supply DNR240PS24-I
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C

• High Efficiency
• Rugged Design for Industrial Applications
• Wide Adjustment Range
• DC OK 24 V Models
• Optional Parallel Function
• Connector Options
• Full Power to 60 ˚C

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-1095-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1095-ND
Industrial, DIN Rail Power Supplies 1470-1095-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 240W, 10A, 24V; Power Supply Approvals Xp Power - 19P1923 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 240W, 10A, 24V; Power Supply Approvals Xp Power
19P1923
Ac-Dc Converter, Din Rail, 1 O/p, 240W, 10A, 24V; Power Supply Approvals Xp Power 19P1923
AC-DC CONVERTER, DIN RAIL, 1 O/P, 240W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:142mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 240W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:142mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Din Rail Power Supply, Adjustable, 90 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant Xp Power - 96K8657 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Adjustable, 90 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant Xp Power
96K8657
Ac/dc Din Rail Power Supply, Adjustable, 90 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant Xp Power 96K8657
AC/DC DIN Rail Power Supply, Adjustable, 90 V, 264 V, 240 W, 24 V, 10 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Adjustable, 90 V, 264 V, 240 W, 24 V, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DNR240PS24-I 1470-1095-ND 19P1923 96K8657
Product Name DNR Series DC Power Supply Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 240W, 10A, 24V; Power Supply Approvals Xp Power Ac/dc Din Rail Power Supply, Adjustable, 90 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant Xp Power
Type DC Power Supply 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227753 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details