XP Power Industrial, DIN Rail Power Supplies DTE2048S24-D

Description
DC/DC DIN RAIL SUPPLY 24V 20W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE2048S24-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE2048S24-D-ND
Industrial, DIN Rail Power Supplies DTE2048S24-D-ND
DC/DC DIN RAIL SUPPLY 24V 20W

DC/DC DIN RAIL SUPPLY 24V 20W

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power - 77Y4566 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power
77Y4566
Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power 77Y4566
DC-DC CONVERTER, 24V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE2048S24-D-ND 77Y4566
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8350 amps 0.8350 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2189-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details