XP Power AC DC Converters CLC125US12

Description
Open Frame AC DC Converters 1 Output 12V 10.4A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 10.4A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CLC125US12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CLC125US12-ND
AC DC Converters CLC125US12-ND
Open Frame AC DC Converters 1 Output 12V 10.4A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 10.4A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 10.4A; Power Supply Approvals Xp Power - 34T5200 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 10.4A; Power Supply Approvals Xp Power
34T5200
Power Supply, Ac-Dc, 12V, 10.4A; Power Supply Approvals Xp Power 34T5200
POWER SUPPLY, AC-DC, 12V, 10.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):125W @ 10CFM; Power Rating (Convection Cooling):55W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 10.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):125W @ 10CFM; Power Rating (Convection Cooling):55W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CLC125US12-ND 34T5200
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 10.4A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers