XP Power DC DC Converters DTJ1548D05

Description
Enclosed DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTJ1548D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTJ1548D05-ND
DC DC Converters 1470-DTJ1548D05-ND
Enclosed DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 75V Input

Enclosed DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Xp Power - 07AH2434 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Xp Power
07AH2434
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Xp Power 07AH2434
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V; Width:31.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V; Width:31.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DTJ1548D05-ND 07AH2434
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.5 amps 1.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data