XP Power AC DC Converters CU20-13

Description
Open Frame AC DC Converters 1 Output 15V 1.4A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 1.4A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CU20-13-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CU20-13-ND
AC DC Converters CU20-13-ND
Open Frame AC DC Converters 1 Output 15V 1.4A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 1.4A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 1.4A, 15V; Power Supply Approvals Xp Power - 72K7920 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 1.4A, 15V; Power Supply Approvals Xp Power
72K7920
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 1.4A, 15V; Power Supply Approvals Xp Power 72K7920
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20W, 1.4A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:1.4A; Output Voltage - Output 2:-; Width:50.8mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20W, 1.4A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:1.4A; Output Voltage - Output 2:-; Width:50.8mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 15 V, 1.4 A Rohs Compliant Xp Power - 96K8250 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 15 V, 1.4 A Rohs Compliant Xp Power
96K8250
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 15 V, 1.4 A Rohs Compliant Xp Power 96K8250
AC/DC Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 15 V, 1.4 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 15 V, 1.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CU20-13-ND 72K7920 96K8250
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 20W, 1.4A, 15V; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 15 V, 1.4 A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame
Operating Temperature 0 to 65 C (32 to 149 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC Power Supply - DCR300-3B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details