XP Power DC DC Converters DTE0624S15

Description
Enclosed DC DC Converter 1 Output 15V 400mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 15V 400mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE0624S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE0624S15-ND
DC DC Converters 1470-DTE0624S15-ND
Enclosed DC DC Converter 1 Output 15V 400mA 36V Input

Enclosed DC DC Converter 1 Output 15V 400mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.5A; Power Supply Approvals Xp Power - 28AH0874 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.5A; Power Supply Approvals Xp Power
28AH0874
Dc-Dc Converter, 15V, 0.5A; Power Supply Approvals Xp Power 28AH0874
DC-DC CONVERTER, 15V, 0.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 0.5A Rohs Compliant Xp Power - 39AH0545 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.5A Rohs Compliant Xp Power
39AH0545
Dc-Dc Converter, 15V, 0.5A Rohs Compliant Xp Power 39AH0545
DC-DC CONVERTER, 15V, 0.5A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 0.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTE0624S15-ND 28AH0874 39AH0545
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.5A; Power Supply Approvals Xp Power Dc-Dc Converter, 15V, 0.5A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4000 amps 0.5000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 152A-6KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-24024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers