XP Power DLG100 Series AC-DC LED Driver DLG100PS24

Description
50 W ac-dc LED driver
Description
50 W ac-dc LED driver
Datasheet
Datasheet Summary
Powered by GS/AI

The DLG100PS24 is an AC-DC LED driver from the DLG100 Series by XP Power, designed to deliver a maximum output power of 100 Watts. It operates within an input voltage range of 90-305 VAC and supports a frequency of 47-63 Hz. The driver features a high power factor of over 0.94 at full load and has a maximum efficiency of 90% at 24 V output. This model does not require a minimum load and has a hold-up time of 16 ms. It provides constant voltage and constant current operation, with output voltage regulation of ±0.5% and load regulation of ±1.0% in constant voltage mode. The driver includes protections for overvoltage, overtemperature, overload, and short circuits, ensuring reliable operation. The DLG100PS24 is rated for an operating temperature range of -30 °C to +70 °C and is waterproof with an IP67 rating, making it suitable for various environmental conditions. It also meets several safety and EMC standards, including EN61347 and UL8750, and has a mean time between failures (MTBF) of over 200,000 hours at 25 °C.

Datasheet Summary
Powered by GS/AI

The DLG100PS24 is an AC-DC LED driver from the DLG100 Series by XP Power, designed to deliver a maximum output power of 100 Watts. It operates within an input voltage range of 90-305 VAC and supports a frequency of 47-63 Hz. The driver features a high power factor of over 0.94 at full load and has a maximum efficiency of 90% at 24 V output. This model does not require a minimum load and has a hold-up time of 16 ms. It provides constant voltage and constant current operation, with output voltage regulation of ±0.5% and load regulation of ±1.0% in constant voltage mode. The driver includes protections for overvoltage, overtemperature, overload, and short circuits, ensuring reliable operation. The DLG100PS24 is rated for an operating temperature range of -30 °C to +70 °C and is waterproof with an IP67 rating, making it suitable for various environmental conditions. It also meets several safety and EMC standards, including EN61347 and UL8750, and has a mean time between failures (MTBF) of over 200,000 hours at 25 °C.

Suppliers

Company
Product
Description
Supplier Links
DLG100 Series AC-DC LED Driver - DLG100PS24 - XP Power
Sunnyvale, CA, USA
DLG100 Series AC-DC LED Driver
DLG100PS24
DLG100 Series AC-DC LED Driver DLG100PS24
50 W ac-dc LED driver

50 W ac-dc LED driver

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number DLG100PS24
Product Name DLG100 Series AC-DC LED Driver
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details