XP Power DC DC Converters DTE1048S24

Description
Enclosed DC DC Converter 1 Output 24V 418mA 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 418mA 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE1048S24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE1048S24-ND
DC DC Converters 1470-DTE1048S24-ND
Enclosed DC DC Converter 1 Output 24V 418mA 75V Input

Enclosed DC DC Converter 1 Output 24V 418mA 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.418A; Power Supply Approvals Xp Power - 28AH0897 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.418A; Power Supply Approvals Xp Power
28AH0897
Dc-Dc Converter, 24V, 0.418A; Power Supply Approvals Xp Power 28AH0897
DC-DC CONVERTER, 24V, 0.418A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:418mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.418A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:418mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 24V, 0.418A Rohs Compliant Xp Power - 39AH0568 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.418A Rohs Compliant Xp Power
39AH0568
Dc-Dc Converter, 24V, 0.418A Rohs Compliant Xp Power 39AH0568
DC-DC CONVERTER, 24V, 0.418A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 0.418A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTE1048S24-ND 28AH0897 39AH0568
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.418A; Power Supply Approvals Xp Power Dc-Dc Converter, 24V, 0.418A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4180 amps 0.4180 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - PRO300-33T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details