XP Power Ac/dc Converter, 45W, 24V, 1.85A; Power Supply Approvals Xp Power DLE45PS24

Description
AC/DC CONVERTER, 45W, 24V, 1.85A; Power Supply Approvals:-; Output Power Max:45W; Output Voltage Max:24V; Output Current:1.85A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes
Datasheet
Description
AC/DC CONVERTER, 45W, 24V, 1.85A; Power Supply Approvals:-; Output Power Max:45W; Output Voltage Max:24V; Output Current:1.85A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Converter, 45W, 24V, 1.85A; Power Supply Approvals Xp Power - 47X2569 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 45W, 24V, 1.85A; Power Supply Approvals Xp Power
47X2569
Ac/dc Converter, 45W, 24V, 1.85A; Power Supply Approvals Xp Power 47X2569
AC/DC CONVERTER, 45W, 24V, 1.85A; Power Supply Approvals:-; Output Power Max:45W; Output Voltage Max:24V; Output Current:1.85A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes

AC/DC CONVERTER, 45W, 24V, 1.85A; Power Supply Approvals:-; Output Power Max:45W; Output Voltage Max:24V; Output Current:1.85A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47X2569
Product Name Ac/dc Converter, 45W, 24V, 1.85A; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Power Supply - 4876843 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details